EN
  • EN
  • DE

KTC2026-Y

Part No KTC2026-Y
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Description NPN Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1193940-KTC2026-Y
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KTC2026-Y CAD Model

Description

The KTC2026-Y is an NPN Epitaxial Planar Transistor manufactured by Guangdong Kexin Industrial Co., Ltd. This transistor is designed for general-purpose amplification and switching applications in various electronic devices. Its key features include a high current gain and low saturation voltage, making it suitable for both analog and digital circuits.

Applications:

  • General Purpose Amplification: Used in small signal amplifiers for audio and instrumentation.
  • Switching Circuits: Employed as a switch in low-power electronic circuits.
  • Driver Circuits: Used as a driver for relays, LEDs, and other components.
  • Oscillator Circuits: Found in simple oscillator designs.
  • Logic Circuits: Used in basic logic gate implementations.

Features:

  • High Current Gain (HFE): Provides significant amplification of input signals.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • Epitaxial Planar Construction: Ensures stable and reliable performance.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Efficient Signal Amplification: The high current gain enables effective amplification of weak signals.
  • Reduced Power Consumption: Low saturation voltage helps minimize power loss.
  • Reliable Performance: Epitaxial planar construction ensures stability and long-term reliability.
  • Versatile Usage: Suitable for a broad range of applications.
  • Environmentally Responsible: RoHS compliance reduces environmental impact.

Additional Details:

The KTC2026-Y transistor is typically packaged in a through-hole configuration, making it easy to use in prototyping and mass production. When designing circuits with the KTC2026-Y, it is essential to refer to the datasheet for specific electrical parameters, such as VCEO (Collector-Emitter Voltage), IC (Collector Current), and PD (Power Dissipation), to ensure safe and reliable operation. The 'Y' suffix likely indicates a specific gain grouping or other performance variation; therefore, consulting the manufacturer's specifications is recommended.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess