EN
  • EN
  • DE

MBR0530W

Part No MBR0530W
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Description Schottky Rectifier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1215927-MBR0530W
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR0530W CAD Model

Description

The MBR0530W is a surface-mount Schottky Barrier Rectifier manufactured by Guangdong Kexin Industrial Co., Ltd. It's designed for low forward voltage drop and fast switching, making it ideal for efficient rectification in various electronic circuits.

Applications:

  • DC-DC Converters: Used as a rectifier in low-voltage DC-DC converters for improved efficiency.
  • Freewheeling Diode: Provides a path for inductive current during switching transitions.
  • Reverse Polarity Protection: Prevents damage from reverse polarity connections.
  • Solar Panel Junction Boxes: Used as a bypass diode to prevent hotspots and improve efficiency.
  • LED Lighting: Employed in LED drivers for efficient rectification.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package: Enables automated assembly and compact design.
  • High Surge Current Capability: Provides robustness against transient surges.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power dissipation.
  • Compact Design: Surface mount package allows for miniaturization.
  • Reliable Operation: High surge current capability ensures robust performance.
  • Reduced Heat Generation: Low forward voltage drop contributes to lower operating temperatures.
  • Easy Integration: Surface mount package simplifies assembly.

Additional Details:

The MBR0530W typically comes in a SOD-123 package. Key electrical characteristics include repetitive peak reverse voltage (VRRM), average forward rectified current (IF(AV)), and forward voltage (VF) at a specific current and temperature. Proper thermal management is essential to prevent overheating, especially at higher current levels. Refer to the datasheet for detailed specifications, derating curves, and application recommendations.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,990+ $0.0167 $100.0330
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess