EN
  • EN
  • DE

MBR0540W

Part No MBR0540W
Manufacturer Guangdong Kexin Industrial Co.,Ltd
Description Schottky Rectifier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Guangdong Kexin Industrial Co.,Ltd
Win Source Part Number 1215931-MBR0540W
Manufacturer Homepage www.chinakexin.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR0540W CAD Model

Description

The MBR0540W is a Schottky Barrier Rectifier diode manufactured by Guangdong Kexin Industrial Co., Ltd. It's designed for applications requiring efficient rectification, low forward voltage drop, and fast switching speeds. Commonly used in low-voltage, high-frequency inverters, freewheeling diodes, and polarity protection, this diode offers enhanced performance compared to conventional rectifiers.

Applications:

  • DC-DC Converters: Improving efficiency in voltage conversion circuits.
  • Switching Power Supplies: Reducing power loss and increasing efficiency in power supplies.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes.
  • Reverse Polarity Protection: Preventing damage from incorrect voltage connections.
  • Solar Panel Junction Boxes: Blocking reverse current flow in photovoltaic systems.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and enhances efficiency.
  • Fast Switching Speed: Enables rapid switching, suitable for high-frequency applications.
  • High Surge Current Capability: Withstands momentary high current surges.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • High Reliability: Designed for stable and consistent performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power loss.
  • Faster Switching: Enables higher operating frequencies in circuit designs.
  • Enhanced Circuit Protection: Protects against voltage spikes and reverse polarity.
  • Compact Design: Small package saves board space.
  • Reliable Performance: Schottky diodes offer consistent performance across a wide range of applications.

Additional Details:

The MBR0540W typically comes in a surface-mount package, such as a SOD-123 or similar. Key specifications include the maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage (VF). The datasheet includes comprehensive details on these parameters, as well as surge current capability and junction capacitance. Device performance depends on factors like operating temperature, forward current, and reverse voltage. Always refer to the official datasheet from Guangdong Kexin Industrial Co., Ltd. for precise and up-to-date specifications to ensure proper application and optimal performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
5,685+ $0.0176 $100.0560
8,775+ $0.0171 $150.0525
12,125+ $0.0165 $200.0625
15,625+ $0.0160 $250.0000
20,980+ $0.0143 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess