EN
  • EN
  • DE

HFJ11-2450E-L12RL

Part No HFJ11-2450E-L12RL
Manufacturer Halo Electronics Inc
Catalog Misc Products
Description 1x1 Tab-Down 10/100BASE-T RJ45
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824851-HFJ11-2450E-L12RL
Package Tube
Product Status Active
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100/1000 Base-T, AutoMDIX
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Height Above Board 0.537" (13.64mm)
LED Color Green - Yellow
Number of Cores per Jack 8
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Finish Gold
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian HFJ11-2450E-L12RL CAD Model

Description

The HFJ11-2450E-L12RL is a robust and reliable RJ45 connector manufactured by Halo Electronics Inc. It is designed for use in various networking and communication applications. This connector integrates magnetics, providing signal conditioning and isolation, which is crucial for maintaining signal integrity and protecting sensitive circuitry. The 'L12RL' suffix indicates specific features such as shielding, LED indicators, or other performance characteristics, as defined by Halo's internal specifications.

Applications

  • Ethernet networking devices (10/100/1000 Base-T)
  • Network interface cards (NICs)
  • Routers and switches
  • Industrial Ethernet applications
  • Embedded systems with Ethernet connectivity

Features

  • Integrated magnetics for signal conditioning and isolation
  • Compliant with IEEE 802.3 standards
  • Shielded for EMI/RFI protection
  • Designed for high-speed data transmission
  • Through-hole mounting for secure PCB connection
  • LED indicators (if specified by 'L12RL' variant)

Benefits

  • Improved signal integrity: The integrated magnetics filter noise and provide galvanic isolation, ensuring clean and reliable data transmission.
  • Enhanced system reliability: The shielding protects against electromagnetic interference, preventing signal degradation and system malfunctions.
  • Simplified PCB layout: Integration reduces the component count and simplifies the design of the printed circuit board.
  • Compliance with industry standards: Ensures interoperability with other network devices.
  • Rugged construction: Designed to withstand harsh environments and mechanical stress.

Additional Details

The HFJ11-2450E-L12RL typically supports data rates of 10/100/1000 Mbps (Gigabit Ethernet). The connector's isolation voltage is typically 1500Vrms. It is designed for through-hole mounting on PCBs with a standard pinout. The operating temperature range is typically from 0°C to 70°C. The specific features indicated by the 'L12RL' suffix would require consulting the Halo Electronics Inc. datasheet for this specific part number.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess