The TG04-1505NSTR is a surface mount common mode choke manufactured by Halo Electronics. It is designed to suppress common mode noise in various electronic circuits, particularly in Ethernet and other high-speed data communication applications. This component helps to improve signal integrity and reduce electromagnetic interference (EMI).
Applications:
- Ethernet interfaces (10/100/1000 Base-T)
- CAN bus systems
- USB interfaces
- RS-485 communication lines
- Any circuit susceptible to common mode noise
Features:
- Surface Mount Package
- High Common Mode Impedance
- Low Differential Mode Impedance
- Excellent EMI Suppression
- Compact Size
Benefits:
- Reduces common mode noise in electronic circuits
- Improves signal integrity
- Minimizes electromagnetic interference (EMI)
- Enhances system performance and reliability
- Easy to integrate into surface mount designs
Additional Details:
The 'TG04' designates the series of common mode chokes from Halo Electronics. '1505NS' likely refers to the inductance value (15uH) and other specific electrical characteristics. 'TR' indicates tape and reel packaging for automated assembly. The high common mode impedance effectively blocks unwanted common mode noise, while the low differential mode impedance allows the desired signals to pass through with minimal attenuation. This choke is designed to meet stringent EMI requirements in various applications. Consult the Halo Electronics datasheet for detailed specifications, including common mode impedance vs. frequency, differential mode impedance, and insertion loss. Proper selection of a common mode choke is crucial for achieving optimal noise suppression in a given application.