EN
  • EN
  • DE
  • IT

TG22-S143NDRLTR

Part No TG22-S143NDRLTR
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description 10/100 Isolation Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
DC Resistance (DCR) 900 mΩ
Depth 12.7 mm
Height 9.4 mm
Inductance 350 µH
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Length 25.4 mm
Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 14
Packaging Tape and Reel
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Width 9.4 mm
Win Source Part Number 1197205-TG22-S143NDRLTR
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG22-S143NDRLTR CAD Model

Description

The TG22-S143NDRLTR from Halo Electronics Inc is a high-performance audio connector designed for various electronic applications.

  • Design: Shielded
  • Termination: SMD/SMT
  • Pins: 14
  • Features: Advanced specifications
  • Status: Limited supply and demand

You May Also Be Interested in

Same Sky
CONN JACK STEREO 3.5MM R/A
Need more? Email Us
Same Sky
CONN RCA JACK MONO 3.2MM SMD RA
Need more? Email Us
Neutrik
NTP3RC Fiber Optic Connectors
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Switchcraft Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Amphenol
1/4\
Need more? Email Us
Switchcraft Inc.
CONN RCA JACK MONO 3.2MM PNL MT
Need more? Email Us
Keystone Electronics
CONN JACK STEREO 2.5MM SMD R/A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess