EN
  • EN
  • DE
Part No 101V
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 2.5KCT / 50CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 2.5kCT
Impedance - Secondary (Ohms) 50CT
DC Resistance (DCR) - Primary 150.7Ohm
DC Resistance (DCR) - Secondary 4.9Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510546-101V
Ultra Librarian 3D Model Ultra Librarian 101V CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
Pulse
Need more? Email Us
Toko America Inc.
Lowest to $1.1642
Toko America Inc.
Need more? Email Us
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Hammond Manufacturing
TRANSF AUDIO 10K/40K 10K/40K IMP / 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Lowest to $28.2490
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
Tamura
TRANSFORMER 500:50 3.0MADC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess