EN
  • EN
  • DE

1414N4PHS16G

Part No 1414N4PHS16G
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX S STEEL NATURAL 8"L X 6"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 3.500" (88.90mm)
Area (L x W) 48.0" (310cm)
Design Hinged Door, Lid
Material Metal, Stainless Steel
Color Natural
Thickness 14 Gauge
Features Interior Panels
Ratings IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
Weight 6 lbs (2.7kg)
Win Source Part Number 1042277-1414N4PHS16G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1414N4PHS16G CAD Model

Description

The Hammond Manufacturing 1414N4PHS16G series natural box is designed for use in harsh environments.

  • Material: Metal and Stainless Steel
  • Thickness: 14 Gauge
  • Design: Hinged Door and Lid with Interior Panels
  • Rating: IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
  • Height: 3.500 inches (88.90mm)
  • Area: 48.0 inches (310cm)

You May Also Be Interested in

Omron
BOX NATURAL
Need more? Email Us
Panduit Corp
X
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Weidmuller
Box Metal, Stainless Steel Unpainted Cover Included 38.583" L x 29.134" W (980.00mm x 740.00mm) X 7.874" (200.00mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess