EN
  • EN
  • DE
  • IT

1421T7

Part No 1421T7
Manufacturer Hammond Manufacturing
Catalog Rack Accessories
Description FEET RUBBER .75" X .5" BLK 1=24 / Rack Rubber Feet Screw On
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Rack Accessories
Mfr Hammond Manufacturing
Series 1421
Package Bulk
Product Status Active
Accessory Type Rubber Feet
Features Screw On
For Use With/Related Products Enclosures
Base Product Number 1421
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.99.6050
Win Source Part Number 1011257-1421T7
Ultra Librarian 3D Model Ultra Librarian 1421T7 CAD Model

Description

The 1011257-1421T7 is a rubber feet accessory from Hammond Manufacturing.

  • Designed for: 1421 series enclosures
  • Mounting: screw-on
  • Package: bulk
  • Sold: individually
  • Status: active
  • ECCN: EAR99

You May Also Be Interested in

Bud Industries
KIT UNIVERSAL MOUNTING BRACKET / Rack Slide Mounting Bracket Kit
Need more? Email Us
Hammond Manufacturing
HINGE
Lowest to $31.9678
Panduit Corp
Need more? Email Us
Panduit Corp
JUMPER KITS EQUIP GROUNDING #10 / Rack Grounding Kit 57.000" (1447.80mm) Length
Need more? Email Us
Hammond Manufacturing
PCB STANDOFF .25" 100/PK / Rack Board Standoff 0.650" (17mm) Overall Height
Need more? Email Us
Bud Industries
RING CABLEWAY 3" X 6"
Need more? Email Us
Belden Inc.
HORIZONTAL CABLE MANAGEMENT
Need more? Email Us
Hoffman Enclosures, Inc.
FLR STND KIT (QTY 2) 24.00X10.06
Need more? Email Us
Hammond Manufacturing
GROUND BAR KITS HORIZONTAL
Lowest to $132.6214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess