EN
  • EN
  • DE
  • IT

1455QBTBU

Part No 1455QBTBU
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC BLUE 2/PACK / Plastic, Polycarbonate Bezel 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm) Translucent - Blue
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1455
Package Bag
Product Status Active
Type Bezel
For Use With/Related Products 1455Q Series
Size / Dimension 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
Color Translucent - Blue
Material Plastic, Polycarbonate
Base Product Number 1455
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 465571-1455QBTBU
Ultra Librarian 3D Model Ultra Librarian 1455QBTBU CAD Model

Description

The 465571-1455QBTBU is a bezel type box component from the 1455 series manufactured by Hammond Manufacturing.

  • Series: 1455
  • Designed for: 1455Q series
  • Color: Translucent Blue
  • Material: Plastic and Polycarbonate
  • Packaging: Bag
  • Quantity: 1 Piece
  • Size Dimensions: 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985
  • Base Product Number: 1455
  • Status: Active

You May Also Be Interested in

Hammond Manufacturing
PANEL INTERNAL 2MM ZINC PLATED / Hardware - Formed Inner Panel For R100, R101, And R102 Series Enclosure
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 10/PACK / Open Bezels (For Use W/ Metal End Plate Enclosures), Yellow
Lowest to $25.8794
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Yellow Plastic Solid Bezel For 1455L Enclosures
Lowest to $25.8794
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC BLUE 10/PACK / Translucent Blue Plastic Open Bezels For 1455P Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLK 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic Solid Bezel For 1455L Enclosures
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5259 $62.6295
12+ $10.2777 $123.3324
18+ $9.9566 $179.2188
24+ $9.6354 $231.2496
32+ $9.3142 $298.0544
42+ $8.3507 $350.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess