EN
  • EN
  • DE

1554PB3

Part No 1554PB3
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX PLASTIC GRAY 7.9"L X 4.7"W / Light Gray Polycarbonate Wall Mount Pushbutton Enclosure
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1554
Container Type Box
Dimension 7.900" L x 4.700" W (200.66mm x 119.38mm)
Height 3.500" (88.90mm)
Area (L x W) 37.1" (239cm)
Design Cover Included
Material Plastic, Polycarbonate
Color Gray
Features Pushbutton Holes - 3, Card Guides, PCB Supports
Ratings IP66, NEMA 4,4X,12,13
Material Flammability Rating UL94 5VA
Weight 1 lb (453.59g)
Win Source Part Number 777849-1554PB3
Popularity Medium
Supply and Demand Status Limited
Family Name 1554P
Introduction Date September 27, 2007
ECCN EAR99
Country of Origin Canada
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1554PB3 CAD Model

Description

The Hammond Manufacturing 1554 series enclosure is a high-quality, durable enclosure designed to protect your electronic components. This enclosure is made of plastic and polycarbonate, making it lightweight and easy to install.

  • Materials: Plastic, polycarbonate
  • Features: Pushbutton holes, card guides, PCB supports
  • Rating: IP66, NEMA 4,4X,12,13
  • Color: Gray
  • Cover Included: Yes
  • Shipped From: Digi-Key
  • Weight: 1 lb (453.59g)
  • Family Name: 1554P
  • Estimated EOL Date: 2027
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Weidmuller
Box Metal, Stainless Steel Unpainted Cover Included 38.583" L x 29.134" W (980.00mm x 740.00mm) X 7.874" (200.00mm)
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess