EN
  • EN
  • DE

1584C15S20

Part No 1584C15S20
Manufacturer Hammond Manufacturing
Catalog Power, Line Cables and Extension Cords
Description CRD 12AWG NEMA5-20P - CBL 15.50'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Male Pins (Blades) to Leads
1st Connector NEMA 5-20P
2nd Connector Cable
Number of Conductors 3
Cord Type SJT
Wire Gauge 12 AWG
Length 15.50' (4.72m)
Color Black
Voltage Rating 125VAC
Current Rating (Amps) 20A
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606795-1584C15S20
Ultra Librarian 3D Model Ultra Librarian 1584C15S20 CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
CORD 14AWG NEMA5-15P - CBL 6.50'
Need more? Email Us
Molex, LLC
26W76 W25FT 12-4SO 27W76
Need more? Email Us
Molex, LLC
24W47 W50FT 16-3-SO 25W47
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P TO L5-15R 3'
Need more? Email Us
Hammond Manufacturing
CRD 14AWG NEMA5-15P - CBL 15.50'
Need more? Email Us
Molex, LLC
14W49 50FT 14-3-SO 15W49
Need more? Email Us
Molex, LLC
CORD NEMA L5-15P-NEMA L5-15R 3'
Need more? Email Us
Qualtek
Need more? Email Us
Molex, LLC
CRD 12AWG NEMA5-20P - 5-20R 100'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess