EN
  • EN
  • DE

1584S3

Part No 1584S3
Manufacturer Hammond Manufacturing
Catalog Line Protection, Distribution Accessories
Description SWITCH W/ LIGHT 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Rocker Switch, Illuminated
For Use With/Related Products Outlet Strip
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1606865-1584S3
Ultra Librarian 3D Model Ultra Librarian 1584S3 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
RECHARGEABLE BATT MODULE 24VDC
Need more? Email Us
Omron
REPLACEMENT BATTERY S8BA PSU
Need more? Email Us
Hammond Manufacturing
OUTLET STRIP MOUNTING BRACKET
Need more? Email Us
Tripp Lite
REMOTE CONTROL MODULE FOR APS/PV
Need more? Email Us
Phoenix Contact
TVS DIODE 12VWM MODULE
Need more? Email Us
Omron
BATT UNIT FOR S8BA 960W BACKUP
Need more? Email Us
Hammond Manufacturing
MOUNTING KIT FOR POWER STRIP
Need more? Email Us
Hammond Manufacturing
OUTLET STRIP MOUNTING BRACKET
Need more? Email Us
Phoenix Contact
BRACKET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess