EN
  • EN
  • DE

1584SR

Part No 1584SR
Manufacturer Hammond Manufacturing
Catalog Line Protection, Distribution Accessories
Description RECEPTACLE SINGLE SQUARE 15A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Receptacle
For Use With/Related Products Outlet Strip
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1540031-1584SR
Ultra Librarian 3D Model Ultra Librarian 1584SR CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
RECHARGEABLE BATT MODULE 24VDC
Need more? Email Us
Omron
REPLACEMENT BATTERY S8BA PSU
Need more? Email Us
Omron
REPLACEMENT BATTERY PACK 72VDC
Need more? Email Us
Phoenix Contact
RECHARGEABLE BATT MODULE 24VDC
Need more? Email Us
Hammond Manufacturing
RECEPTACLE SINGLE SQUARE 15A
Need more? Email Us
SolaHD
EXT BATT MODULE FOR SDU DC UPS
Need more? Email Us
Hammond Manufacturing
MOUNTING KIT FOR POWER STRIP
Need more? Email Us
Phoenix Contact
CAP STORAGE DEVICE
Need more? Email Us
Omron
BATT UNIT FOR S8BA 480W BACKUP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess