EN
  • EN
  • DE

BQ25730RSNR

Part No BQ25730RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C 1 TO 5 CELL, 2-V, NARROW VDC  /  Charger IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 16.2A
Battery Pack Voltage 9V ~ 12.6V
Voltage - Supply (Max) 26V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25730RSNRTR,296-BQ25730RSNRDKR,296-BQ25730RSNRCT
Standard Package 3,000
Win Source Part Number 1049566-BQ25730RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25730RSNR CAD Model

Description

The BQ25730RSNR is a cutting-edge battery charge controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced device is tailored for a variety of applications that require efficient and reliable battery management, such as portable electronics, power tools, and energy storage systems. The BQ25730RSNR stands out with its ability to support a wide range of battery chemistries, including lithium-ion, lithium-polymer, and lithium iron phosphate.

Key Features

  • Flexible Voltage and Current Regulation: The device is capable of handling input voltages up to 24V with a programmable battery charging voltage up to 19.2V, and supports fast-charge currents up to 8A, making it versatile for various battery sizes and capacities.
  • High-Efficiency Operation: The BQ25730RSNR incorporates a high-efficiency switching charger with NVDC-1 or NVDC-2 power path management, optimizing power use and extending battery life.
  • Multi-Chemistry Support: It is compatible with a wide range of battery chemistries, providing designers with the flexibility to use the best-suited battery type for their application.
  • Advanced Safety Features: The device includes an array of safety features such as overvoltage, overcurrent, and thermal protection to ensure safe charging operations under various conditions.
  • Integrated ADC: An integrated analog-to-digital converter (ADC) allows for precise monitoring of system parameters such as voltage, current, and temperature.
  • Smart Power Management: The BQ25730RSNR supports I2C interface for programming and battery health monitoring, enabling smart power management and enhancing user experience.

Applications

The versatility of the BQ25730RSNR makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for portable devices that demand efficient power management and prolonged battery life, such as laptops, tablets, and medical devices. Additionally, its robust safety features and support for multiple battery chemistries make it an excellent choice for power tools and electric vehicles, where reliable and safe charging is crucial.

Conclusion

In summary, the BQ25730RSNR from Texas Instruments is a powerful, versatile, and secure battery charging solution that meets the demands of modern portable and stationary electronic devices. Its high level of integration, coupled with its advanced features, ensures optimal charging performance and long-term reliability for a wide array of battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1142 $52.9414
40+ $2.5553 $102.2120
61+ $2.4754 $150.9994
84+ $2.3956 $201.2304
108+ $2.3157 $250.0956
145+ $2.0762 $301.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess