EN
  • EN
  • DE

18P2721

Part No 18P2721
Manufacturer Hammond Manufacturing
Catalog Rack Components
Description PANEL INNER 27X21" WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Type Panel, Inner
Color White
Material Metal, Steel
For Use With/Related Products 1418, 1422, 1447 Series
Ventilation Non-Vented
Weight 19 lbs (8.6kg)
Win Source Part Number 1021815-18P2721
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 18P2721 CAD Model

Description

The Hammond Manufacturing Inner Panel is a high-quality product that is compatible with the 1418, 1422, 1447 series of products.

  • Compatible Series: 1418, 1422, 1447
  • Color: White
  • Material: Metal, Steel
  • Ventilation: Non-Vented
  • Shipping: Shipped from Digi-Key
  • Weight: 19 lbs (8.6kg)
  • Category: Boxes, Enclosures, Racks
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 63X32X0.8" BLACK 1/PR / Metal, Steel Panel, Side 62.938" L x 32.437" W x 0.810" H (1598.63mm x 823.90mm x 20.57mm) Black
Lowest to $555.3818
Hammond Manufacturing
SHELF ADJ VENTED 25X36X1.72 BLK
Need more? Email Us
Panduit Corp
Need more? Email Us
Hammond Manufacturing
RACK SOLID FLUSH DOOR
Need more? Email Us
Bud Industries
SHELF OPEN RACK NON VENT 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Gray
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 38.000" L x 34.500" W (965.20mm x 876.30mm) White
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 26.000" L x 22.500" W (660.40mm x 571.50mm) White
Need more? Email Us
Hammond Manufacturing
STEEL INNER PANEL / Metal, Steel Panel, Inner 21.000" L x 18.500" W (533.40mm x 469.90mm) White
Lowest to $0.1247
Hammond Manufacturing
PANEL FRONT 31.5X19X0.5" BE/GY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess