EN
  • EN
  • DE

18S12

Part No 18S12
Manufacturer Hammond Manufacturing
Catalog Box Accessories
Description TERMINAL STRAP - 9.5" LENGTH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Accessories
Mfr Hammond Manufacturing
Series 1418
Package Box
Product Status Active
Accessory Type Terminal Strap
For Use With/Related Products 1418 Series
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
Win Source Part Number 436496-18S12
Ultra Librarian 3D Model Ultra Librarian 18S12 CAD Model

Description

The Hammond Manufacturing 436496-18S12 is a terminal strap accessory designed for use with the 1418 Series boxes in the 1418 series from Hammond Manufacturing.

  • Series: 1418
  • Accessory Type: Terminal Strap
  • Packaging: Box
  • Category: Boxes, Enclosures, Racks
  • Product Status: Active
  • Standard Package: 1 Piece
  • ECCN: EAR99
  • MSL: Not Applicable
  • REACH Status: Unaffected
  • HTSUS Code: 7326.90.8688

You May Also Be Interested in

Bud Industries
MOUNTING BRACKET KIT FOR ATX-105
Lowest to $19.0739
Intersil
Need more? Email Us
Hammond Manufacturing
HARDWARE - FEET FOR RH/RM SERIES
Need more? Email Us
Hammond Manufacturing
SCREW FOR MNT PC BOARD 1=100
Lowest to $12.2316
Bud Industries
GASKET FOR TABLET PARTS -11
Need more? Email Us
Bud Industries
REPL TERM BLCK COVER DMB-4772
Need more? Email Us
Phoenix Contact
HS LCA-RGB-10X5-L
Need more? Email Us
Hammond Manufacturing
TERMINAL STRAP - 9.5" LENGTH
Lowest to $34.3772
Davies Molding, LLC
FOOT 0.88" PHENOLIC BLACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.3772 $68.7544
5+ $28.2069 $141.0345
7+ $27.3256 $191.2792
9+ $26.4441 $237.9969
12+ $25.5626 $306.7512
16+ $22.9182 $366.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess