EN
  • EN
  • DE
Part No BS61
Manufacturer Hammond Manufacturing
Catalog Battery Holders, Clips, Contacts
Description BATTERY CONNECTOR SNAP 9V LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Battery Type, Function 9V, Snap Connector
Style Connector, Snap
Battery Cell Size 9V
Number of Cells 1
Mounting Type Free Hanging
Termination Style Wire Leads
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536989-BS61
Ultra Librarian 3D Model Ultra Librarian BS61 CAD Model

Description

N

You May Also Be Interested in

Shenzhen Kinghelm Electronics Co., Ltd.
Battery base CR1220 Through Hole Blade Type Power Connector Assemblies RoHS
Lowest to $0.2884
Keystone Electronics
BATT RETAINER COIN 1/2 CELL SMD
Need more? Email Us
Keystone Electronics
BATT HOLDER AA 4 CELL SOLDER LUG
Need more? Email Us
503
Keystone Electronics
BATTERY HOLDER 1/3N PC PIN
Need more? Email Us
Keystone Electronics
BATT RETAIN COIN 20MM 2 CELL SMD
Need more? Email Us
Shenzhen Myoung Electronic Co., Ltd.
Battery Holder Coin CR2032 Cell TH
Lowest to $0.5934
Keystone Electronics
BATT HLDR COIN 20MM 2/3 CELL SMD
Need more? Email Us
Keystone Electronics
BATTERY CONTACT CLIP A/AA SMD
Need more? Email Us
Keystone Electronics
BATTERY HOLDER N 6\
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess