EN
  • EN
  • DE

CWST224

Part No CWST224
Manufacturer Hammond Manufacturing
Catalog Wire Ducts, Raceways
Description WIRE DUCT SOLID SCREW 2' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 2.00' (609.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Wire Ducts, Raceways
Mfr Hammond Manufacturing
Series CW
Package Box
Product Status Active
Wire Duct Type Solid (Raceway), Single Channel
Height 2.500" (63.50mm)
Length 2.00' (609.60mm)
Width 2.500" (63.50mm)
Mounting Type Screw
Material Steel
Color Gray
Base Product Number CWST
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8510
Win Source Part Number 795519-CWST224
Ultra Librarian 3D Model Ultra Librarian CWST224 CAD Model

Description

The CWST224 is a gray wire duct raceway designed for cable and wire management.

  • Material: Steel
  • Packaging: Box
  • Length: 2.00' (609.60mm)
  • Height: 2.500" (63.50mm)
  • Width: 2.500" (63.50mm)
  • Design: Solid (Raceway), Single Channel
  • Mounting: Screws

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED NO HAL GRY 2M
Need more? Email Us
Essentra Components
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Essentra Components
WIRE DUCT SLOTTED 2"X 3" 8PC/6.5 / Slotted Richo Wiring Duct
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess