EN
  • EN
  • DE

NNC100X100LG2

Part No NNC100X100LG2
Manufacturer Panduit Corp
Catalog Wire Ducts, Raceways
Description WIRE DUCT SLOTTED NO HAL GRY 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Panduit Corp
Status Active
Wire Duct Type Slotted (Raceway), 2 Piece
Height 3.850" (97.79mm)
Length 6.56' (2.00m)
Width 3.921" (99.60mm)
Mounting Screw
Features Separate Snap in Lid (Included)
Material Polyphenylene Oxide (PPO), Halogen Free
Color Gray, Light
Win Source Part Number 1050308-NNC100X100LG2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NNC100X100LG2 CAD Model

Description

The Panduit Corp wire duct is a high-quality product designed to manage cables and wires effectively.

  • Lid: Separate snap-in lid included
  • Material: Polyphenylene Oxide (PPO), halogen-free
  • Length: 6.56 feet (2.00m)
  • Width: 3.921 inches (99.60mm)
  • Height: 3.850 inches (97.79mm)
  • Type: Slotted (raceway)
  • Pieces: Two pieces
  • Mounting: Screws
  • Use: Cables and wires management
  • Category: Cables, Wires - Management
  • Status: Active
  • Popularity: Medium

You May Also Be Interested in

Panduit Corp
Need more? Email Us
Hammond Manufacturing
WIRE DUCT SOLID SCREW 6' GRAY / Wire Duct Gray Solid (Raceway), Single Channel Screw 6.00' (1.83m)
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
HellermannTyton
WIRE DUCT SLOTTED SCREW 1.64' / Wire Duct White Slotted (Raceway), Base Screw 1.64' (500.00mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
WIRE DUCT SLOTTED 2PC SCRW 6.56' / Wire Duct Gray, Light Slotted (Raceway), 2 Piece Screw 6.56' (2.00m)
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess