EN
  • EN
  • DE
  • IT

CD4028BD

Part No CD4028BD
Manufacturer Harris Corporation
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CMOS BCD-TO-DECIMAL DECODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Harris Corporation
Package Bulk
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number CD4028
Standard Package 74 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915060-CD4028BD
Ultra Librarian 3D Model Ultra Librarian CD4028BD CAD Model

Description

The CD4028BD is a decoder integrated circuit used in signal switches, multiplexers, and decoders.

  • Decoder Type: 1-of-10
  • Voltage Supply Source: Dual
  • Voltage Supply Range: 3V to 18V
  • Package: 16-CDIP
  • Mounting Type: Through-Hole
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

ON Semiconductor
MULTIPLEXER
Need more? Email Us
ON Semiconductor
MULTIPLEXER, F/FAST SERIES, 2 FU
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 5 X 4:2 56TQFN
Lowest to $19.2692
Freescale Semiconductor - NXP
MUX 1-ELEMENT BIPOLAR 8-IN
Lowest to $0.3420
NXP / Nexperia
SPST, 1 FUNC PDSO6
Lowest to $1.6558
Texas Instruments
IC SELECTOR/MUX QUAD 1-2 16SO
Lowest to $0.9228
Texas Instruments
MULTIPLEXER CMOS 2-IN 8PIN SSOP
Lowest to $0.1119
Texas Instruments
54LS157 QUADRUPLE 2-LINE TO 1-LI
Lowest to $81.7154
Texas Instruments
DECIMAL DECODER, LS SERIES
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess