EN
  • EN
  • DE
  • IT

CS82C59A96

Part No CS82C59A96
Manufacturer Harris Corporation
Catalog Interface - Specialized
Description INTERRUPT CONTROLLER, 80C86; 80C / Controller Interface 28-PLCC (11.51x11.51)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Harris Corporation
Package Bulk
Product Status Active
Applications Controller
Interface System Bus
Voltage - Supply 4.5V ~ 5.5V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 445382-CS82C59A96
Ultra Librarian 3D Model Ultra Librarian CS82C59A96 CAD Model

Description

The 445382-CS82C59A96 is a specialized interface integrated circuit (IC) designed for use in controller applications.

  • Package: 28-LCC (J-Lead)
  • Voltage Supply: 4.5V to 5.5V
  • Mounting: surface mount
  • Status: active
  • Manufacturer: Harris Corporation
  • Commonly Used: in electronic systems that require interface control and communication

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $11.8365
Microchip Technology
IC INTERFACE SPECIALIZED 48LQFP / Interface 48-LQFP (7x7)
Lowest to $5.3133
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8181 $71.2724
9+ $14.6203 $131.5827
14+ $14.1636 $198.2904
19+ $13.7070 $260.4330
25+ $13.2504 $331.2600
33+ $11.8792 $392.0136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess