EN
  • EN
  • DE

MC1454G

Part No MC1454G
Manufacturer Harris Corporation
Description excellent gain-temperature stability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Harris Corporation
Win Source Part Number 1217933-MC1454G
Manufacturer Homepage www.harris.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1454G CAD Model

Description

The MC1454G is a monolithic CMOS Programmable Tone Generator (PTG) produced by Harris Corporation. It is designed to provide a versatile and cost-effective solution for generating various tones and frequencies in telecommunications, instrumentation, and control applications. The device offers a wide range of programmable features, allowing for precise control over the generated tones.

Applications

  • DTMF (Dual-Tone Multi-Frequency) generators
  • FSK (Frequency-Shift Keying) modems
  • Telecommunications equipment
  • Instrumentation and measurement devices
  • Alarm systems
  • Control systems

Features

  • CMOS Technology: Low power consumption and high noise immunity.
  • Programmable Frequency: Allows for the generation of various tones through external programming.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • On-Chip Oscillator: Requires only an external crystal or ceramic resonator for stable frequency generation.
  • DTMF Tone Generation: Specifically designed for DTMF applications.
  • Output Buffer: Provides a buffered output signal for driving external loads.

Benefits

  • Cost-Effective: Provides a low-cost solution for tone generation.
  • Versatile: Can be used in a wide range of applications.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Stable Frequency Generation: Ensures accurate and reliable tone generation.

Additional Details

The MC1454G typically requires an external crystal or ceramic resonator to set the base frequency. The desired output frequency is then programmed using digital inputs. The device operates on a single power supply voltage, usually in the range of 3V to 15V. Its CMOS construction makes it resistant to noise and provides low power consumption. The output signal is buffered to provide adequate drive capability for interfacing with other circuits. The device is commonly available in a DIP (Dual In-Line Package), simplifying prototyping and manufacturing.

Proper grounding and decoupling techniques are recommended to ensure stable operation and minimize noise interference. Detailed application notes and programming examples are available from Harris Corporation to aid in the design and implementation of MC1454G-based systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess