EN
  • EN
  • DE
  • IT

09030963214

Part No 09030963214
Manufacturer HARTING
Catalog Backplane Connectors
Description CONN RCPT HSG DIN 41612 96P GRY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer HARTING
Category Connectors, Interconnects Backplane Connectors Backplane Connector Housings
Series DIN 41612
Package Bulk
Product Status Active
Connector Type Housing for Female Sockets
Connector Style DIN 41612, Type C
Number of Positions 96
Pitch 0.100" (2.54mm)
Number of Rows 3
Win Source Part Number WS1204504-09030963214
Ultra Librarian 3D Model Ultra Librarian 09030963214 CAD Model

Description

96 Position Housing for Female Sockets Connector Gray Free Hanging (In-Line) DIN 41612, Type C

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG DRAWER 10POS BLK
Need more? Email Us
TE Connectivity
CONN PLUG HSG 28POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONTACT PIN POWER SILVER
Need more? Email Us
Amphenol
METRAL GUIDE PIN
Need more? Email Us
TE Connectivity
CONN COVER DUST FOR SIZE 2 & 3
Need more? Email Us
TE Connectivity
CONN RCPT HSG 28POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG MIN-DRAWER 18P BLK
Need more? Email Us
TE Connectivity
LOCKING SPRING MALE KIT=2PCS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.8918 $71.3508
14+ $9.7576 $136.6064
21+ $9.4525 $198.5025
29+ $9.1476 $265.2804
37+ $8.8427 $327.1799
49+ $7.9279 $388.4671
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 661 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess