EN
  • EN
  • DE

09140161711

Part No 09140161711
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME PANEL MOUNTING FOR 4MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 4
Gender Female/Male
Size 16B
Frame Type Docking, Carrier Shell Frame
Material Polycarbonate (PC)
Temperature Range - Operating -40°C ~ 125°C
Includes 1 pc - 1 Frame
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634607-09140161711
Ultra Librarian 3D Model Ultra Librarian 09140161711 CAD Model

Description

N

You May Also Be Interested in

HARTING
FRAME ASSY MALE SZ24HPR FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED FMALE SZ24HPR
Need more? Email Us
HARTING
FRAME PANEL MOUNTING FOR 4MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 6MOD
Need more? Email Us
HARTING
FRAME FIXED SZ6B FOR 1MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ4 FOR 2MOD
Need more? Email Us
Amphenol
FRAME FEMALE SZE16 FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED MALE SZ16B FOR 4MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H6BN-T2-M
Lowest to $10.1549

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess