EN
  • EN
  • DE
  • IT

09670090344

Part No 09670090344
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description D SUB TOP ENTRY METAL HOOD 9 POL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 9
Compatible Shell Size E
Compatible D-Sub Size 9pos and HD15pos
Cable Type Round
Cable Exit 180°
Shielding Shielded
Primary Material Metal
Material Metal
Hardware Assembly Hardware, Cable Clamp
Features Mating Screws 4-40
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621668-09670090344
Ultra Librarian 3D Model Ultra Librarian 09670090344 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN BACKSHELL 9P 45/180DEG BLK
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 25POS 180DEG GRAY
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15P 45/180DEG SHD
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 90DEG BLACK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Amphenol
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $19.9340
TE Connectivity
CONN BACKSHELL 64POS 180DEG BLK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess