EN
  • EN
  • DE

09670150349

Part No 09670150349
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description D SUB TOP ENTRY METAL HOOD 15 PO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Two Piece Backshell
Number of Positions 15
Compatible Shell Size A
Compatible D-Sub Size 15pos and HD26pos
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Primary Material Metal
Material Metal
Hardware Assembly Hardware
Features Mating Screws M3
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621594-09670150349
Ultra Librarian 3D Model Ultra Librarian 09670150349 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN BACKSHELL 25POS 45DEG BLACK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 90DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 37P 45/180DEG BLK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
IDC CONN 80POS PLUG
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
CONN BACKSHELL 37POS 180DEG BLK
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 50POS 90DEG BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess