EN
  • EN
  • DE

09691815422

Part No 09691815422
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description CONN D-SUB SOCKET SLDR CUP GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Female Socket
Contact Form Machined
Contact Termination Solder Cup
Contact Finish Gold
Contact Finish Thickness 31.5µin (0.80µm)
Termination Finish Gold
Termination Finish Thickness 8.00µin (0.203µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1622365-09691815422
Ultra Librarian 3D Model Ultra Librarian 09691815422 CAD Model

Description

N

You May Also Be Interested in

HARTING
D SUB MIXED FE 20A_SHORT_S4 SOLD
Need more? Email Us
HARTING
CONN D-SUB PIN 20-24 AWG CRIMP
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
HARTING
D SUB MIXED FE S CRIMP COAX 75 O
Need more? Email Us
HARTING
CONN D-SUB SOCKET 12-14AWG CRIMP
Need more? Email Us
HARTING
CONN D-SUB PIN COAX CABLE CRIMP
Need more? Email Us
HARTING
D SUB MIXED MA SOLDER CRIMP COAX
Need more? Email Us
ITT Cannon, LLC
DSUB SKT COAX SOD STR 50O G50
Lowest to $26.9646
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess