EN
  • EN
  • DE

15210082601000

Part No 15210082601000
Manufacturer HARTING
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN RCPT 8POS 0.05 GOLD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 8
Number of Positions Loaded All
Pitch - Mating 0.050" (1.27mm)
Number of Rows 2
Row Spacing - Mating 0.050" (1.27mm)
Mounting Type Surface Mount
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Insulation Color Black
Insulation Height 0.246" (6.25mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Mated Stacking Heights 8mm ~ 11mm
Features Board Guide, Pick and Place, Solder Retention
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613445-15210082601000
Ultra Librarian 3D Model Ultra Librarian 15210082601000 CAD Model

Description

N

You May Also Be Interested in

Shenzhen Huacan Tianlu Electronics Co., Ltd.
Female Header 22 Position 2.54mm Pitch Dual Row Through Hole, Right Angle -40℃~+105℃
Lowest to $0.5425
Molex, LLC
DRVT 1.5 SMT AU0.1 ETP 16P NAT
Lowest to $2.9105
Samtec Inc.
CONN RCPT 10POS 0.1 GOLD SMD
Lowest to $4.3657
Molex, LLC
CONN RCPT 20POS 0.049 GOLD SMD
Lowest to $13.0971
Connfly Electronic Co., Ltd.
Female Header 2.54mm Pitch Single Row Through Hole
Lowest to $0.0421
Connfly Electronic Co., Ltd.
Female Header 40 Position 2.54mm Pitch Dual Row Through Hole
Lowest to $0.4221
Hirose Electric Co Ltd
CONN RCPT 50POS 0.012 GOLD SMD
Lowest to $0.9314
Samtec Inc.
CONN RCPT 14POS 0.05 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 12POS 0.1 GOLD SMD
Lowest to $3.7254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess