EN
  • EN
  • DE

DMMT2907A-7

Part No DMMT2907A-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 0.6A SOT26 / 60V DUAL PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 10nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 150mA, 10V
Power - Max 900mW
Frequency - Transition 307MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Part Number Series DMMT2907
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800814-DMMT2907A-7
Ultra Librarian 3D Model Ultra Librarian DMMT2907A-7 CAD Model

Description

Diodes Incorporated DMMT2907A-7 PNP Transistor

The DMMT2907A-7 from Diodes Incorporated is a high-quality PNP transistor that offers a blend of efficiency and reliability for a wide range of electronic applications. This component is specifically designed to cater to the needs of low-power amplification and switching requirements, making it an essential part of various electronic circuits.

Key Features:

  • Transistor Type: The DMMT2907A-7 is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is commonly used for current control in electronic devices.
  • Configuration: It comes in a dual configuration, meaning there are two independent PNP transistors packaged together, which helps to save space on the PCB (Printed Circuit Board).
  • Power Dissipation: This transistor can handle a moderate power dissipation, making it suitable for a variety of applications without the risk of overheating.
  • Current and Voltage Ratings: It is capable of supporting a continuous collector current and has a collector-emitter voltage rating appropriate for low to medium power applications.
  • High Gain Bandwidth Product: The DMMT2907A-7 features a high gain bandwidth, which enables it to operate efficiently at higher frequencies.
  • Package: Housed in an SOT-26 package, the DMMT2907A-7 is designed for surface-mount technology, offering ease of integration into various electronic assemblies.

Applications:

The Diodes Incorporated DMMT2907A-7 PNP transistor is versatile and can be used in numerous applications, including:

  • Signal amplification in audio devices
  • Driver stages in amplifiers
  • Switching operations in power management circuits
  • Load control in embedded systems
  • General purpose switching and amplification

With its robust performance and compact form factor, the DMMT2907A-7 is ideal for designers and engineers looking to optimize their electronic designs while maintaining a high level of functionality. Its reliability and efficiency make it a preferred choice for both commercial and industrial applications.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by Diodes Incorporated to ensure proper usage and to maximize the performance of the DMMT2907A-7 PNP transistor in your projects.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,916 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess