EN
  • EN
  • DE

ZTX1053ASTOA

Part No ZTX1053ASTOA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 75V 3A E-LINE / Bipolar (BJT) Transistor NPN 75 V 3 A 140MHz 1 W Through Hole E-Line (TO-92 compatible)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 75 V
Vce Saturation (Max) @ Ib, Ic 350mV @ 100mA, 3A
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 1A, 2V
Power - Max 1 W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Through Hole
Case / Package E-Line-3, Formed Leads
Supplier Device Package E-Line (TO-92 compatible)
Base Product Number ZTX1053A
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 2,000
Win Source Part Number 1325075-ZTX1053ASTOA
Ultra Librarian 3D Model Ultra Librarian ZTX1053ASTOA CAD Model

Description

The ZTX1053ASTOA is a high-performance, low-saturation NPN transistor from Diodes Incorporated, designed to deliver efficient power management and signal processing in a compact package. This versatile component is an excellent choice for a wide range of applications, including switching regulators, motor controls, and power amplifiers across various industries.

Key Features

  • High Current Gain (hFE): The ZTX1053ASTOA boasts a high current gain, ensuring efficient current amplification in circuit designs.
  • Low Saturation Voltage: With its low V<sub>CE(sat), this transistor minimizes power loss and improves efficiency, making it ideal for battery-powered devices.
  • High Peak Current: The device can handle high peak currents, which is essential for applications requiring short bursts of power.
  • TO-92 Package: Encased in a TO-92 package, the ZTX1053ASTOA offers a balance of performance and size, suitable for through-hole mounting in a variety of PCB layouts.

Applications

The ZTX1053ASTOA transistor is engineered to meet the demands of a diverse set of applications. Its robust performance characteristics make it an ideal choice for:

  • Power management circuits in consumer electronics
  • DC-DC converters and switching regulators
  • Motor control circuits in automotive and industrial systems
  • Audio amplifiers and signal processing equipment

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 60V Collector Current (I<sub>C) 1A Power Dissipation (P<sub>D) 1W Operating Temperature Range -55°C to +150°C

With its robust electrical characteristics and versatile package, the ZTX1053ASTOA from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess