EN
  • EN
  • DE

17011541201

Part No 17011541201
Manufacturer HARTING
Catalog Hard Metric, Standard
Description CONN HEADER 154POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style A 22
Number of Positions 154 (110 + 44 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 2
Mounting Type Through Hole
Termination Press-Fit
Connector Usage Backplane
Contact Finish Gold or Gold-Palladium
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612624-17011541201
Ultra Librarian 3D Model Ultra Librarian 17011541201 CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN HEADER 114POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN HEADER 154POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 125POS 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 2MM PRESS-FIT
Need more? Email Us
Amphenol
CONN HEADER 150POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 150POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess