EN
  • EN
  • DE

20100011215

Part No 20100011215
Manufacturer HARTING
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER SMA PLUG SMPLX 1000UM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style SMA
Connector Type Plug
Simplex/Duplex Simplex
Mode POF
Fiber Cladding Diameter 1000µm
Cable Diameter 2.3mm
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634045-20100011215
Ultra Librarian 3D Model Ultra Librarian 20100011215 CAD Model

Description

N

You May Also Be Interested in

Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX 125UM
Need more? Email Us
HARTING
CONN FIBER LC PLUG DUPLX HYBRID
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Phoenix Contact
CONN FIBER SCRJ PLUG DUPLEX
Need more? Email Us
RP8
Neutrik
RP8 Fiber Optic Connectors
Need more? Email Us
Panduit Corp
PRE-POLISHED LC DUPLEX OPTICAM S
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess