EN
  • EN
  • DE

FLCDMC6BLY

Part No FLCDMC6BLY
Manufacturer Panduit Corp
Catalog Fiber Optic Connector Assemblies
Description PRE-POLISHED LC DUPLEX OPTICAM S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style LC
Connector Type Plug
Simplex/Duplex Duplex
Mode Multimode
Fiber Core Diameter 62.5µm
Fiber Cladding Diameter 125µm
Cable Diameter 0.9mm
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Housing Color Natural
Boot Color Black
Features Dust Cap, Strain Relief
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625911-FLCDMC6BLY
Ultra Librarian 3D Model Ultra Librarian FLCDMC6BLY CAD Model

Description

N

You May Also Be Interested in

Radiall USA, Inc.
ST PLUG SM126UM FOR CABLE 0,9 TO
Need more? Email Us
HARTING
CONN FIBER LC RECEP DUPLX HYBRID
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
TE Connectivity
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
HARTING
CONN FIBER SC PLUG SMPLX 125UM
Need more? Email Us
Panduit Corp
PRE-POLISHED LC DUPLEX OPTICAM S
Need more? Email Us
RP8
Neutrik
RP8 Fiber Optic Connectors
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess