EN
  • EN
  • DE

SP-V135BP

Part No SP-V135BP
Manufacturer Harvatek
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HARVATEK
Win Source Part Number 339218-SP-V135BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP-V135BP CAD Model

Description

The SP-V135BP is a surface mount (SMD) visible LED manufactured by Harvatek. This LED is designed for a variety of indication and display applications requiring a bright and reliable light source. Harvatek is known for producing high-quality LED components, and the SP-V135BP maintains that reputation with its efficient light output and durable construction.

Applications:

  • Indicator Lights: Used as status indicators in consumer electronics, such as power indicators, charging indicators, or signal indicators on various devices.
  • Backlighting: Can be used for backlighting small LCD displays, keypads, and control panels.
  • Automotive Lighting: Employed in automotive dashboards, interior lighting, and indicator lights.
  • Medical Devices: Used in medical equipment for indication purposes, such as alarms or status lights.
  • Industrial Equipment: Found in industrial control panels, machinery indicators, and other equipment requiring clear visual signals.

Features:

  • Surface Mount Design: Allows for easy integration into printed circuit boards (PCBs) using automated assembly processes.
  • High Brightness: Provides a clear and visible light output for effective indication.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Wide Viewing Angle: Ensures visibility from various angles.
  • RoHS Compliant: Meets environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Easy Integration: The SMD design simplifies the assembly process, reducing manufacturing time and costs.
  • Reliable Performance: Harvatek's reputation ensures long-lasting and consistent light output.
  • Versatile Application: Suitable for a wide range of indication and display needs.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental regulations.
  • Cost-Effective: Provides a balance of performance and price, making it an economical choice for various projects.

Additional Details:

The SP-V135BP is typically available in various colors, including red, green, blue, and yellow, allowing designers to choose the appropriate color for their specific application. Key specifications include forward voltage, luminous intensity, and viewing angle. The LED is designed to operate within a specific forward current range to ensure optimal performance and longevity. Its robust construction ensures it can withstand the rigors of various operating environments. The SP-V135BP's compact size and high brightness make it an excellent choice for applications requiring a small, reliable, and visible light source. The exact specifications may vary based on the specific color and variant of the SP-V135BP; therefore, consulting the datasheet is recommended for precise details.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess