EN
  • EN
  • DE

S03-15100300R

Part No S03-15100300R
Manufacturer Harwin Inc.
Catalog RF Shields
Description RF SHIELD 0.394" X 0.591" SMD / RF Shield CAN 0.394" (10.00mm) X 0.591" (15.00mm) Non-Vented Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Shields
Mfr Harwin Inc.
Series EZ BoardWare
Package Tape & Reel
Type CAN
Height - Overall 0.118" (3.00mm)
Length - Overall 0.591" (15.00mm)
Width - Overall 0.394" (10.00mm)
Ventilation Non-Vented
Mounting Type Surface Mount
Base Product Number S03-15
Standard Package 900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.90.9800
Win Source Part Number 1349894-S03-15100300R
Ultra Librarian 3D Model Ultra Librarian S03-15100300R CAD Model

Description

The S03-15100300R is an RF shield manufactured by Harwin Inc. It is part of the EZ BoardWare series and is designed for use with CAN type electronic systems.

  • Manufacturer: Harwin Inc.
  • Series: EZ BoardWare
  • System Type: CAN
  • Package: Tape and Reel
  • Standard Package Quantity: 900
  • Length: 0.591" (15.00mm)
  • Height: 0.118" (3.00mm)
  • Width: 0.394" (10.00mm)
  • Mounting Type: Surface Mount
  • Ventilation: Non-Vented

You May Also Be Interested in

Laird Technologies EMI
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies, Inc.
RF SHIELD SOLDER
Need more? Email Us
TE Connectivity
RF SHIELD 0.728" X 1.156" SMD / RF Shield Frame 0.728" (18.50mm) X 1.156" (29.36mm) Surface Mount
Lowest to $1.5542
Laird Technologies, Inc.
RF SHIELD 2.026.2126.21MM
Need more? Email Us
Laird Technologies, Inc.
2.00X13.06X14.02MM
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Wurth Electronics Inc
RF SHIELD SURFACE MOUNT / RF Shield Frame X Surface Mount
Need more? Email Us
Wurth Electronics Inc
RF COVER 0.823" X 0.823" SMD
Need more? Email Us
TE Connectivity
RF SHIELD 1.201" X 1.732" SMD / RF Shield Frame 1.201" (30.50mm) X 1.732" (44.00mm) Surface Mount
Lowest to $3.6553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess