EN
  • EN
  • DE

BMI-S-205-F

Part No BMI-S-205-F
Manufacturer Laird Technologies EMI
Catalog RF Shields
Description RF SHIELD 1" X 1.5" SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307657-BMI-S-205-F
Category RF and Wireless> RF Shields
Manufacturer Laird Technologies EMI
Packaging Tape & Reel (TR) Cut Tape (CT)
Type Frame
Part Status Active
Length - Overall 1.500" (38.10mm)
Height - Overall 0.236" (6.00mm)
Width - Overall 1.000" (25.40mm)
Mounting Type Surface Mount
Weight 0.052911 oz
Ultra Librarian 3D Model Ultra Librarian BMI-S-205-F CAD Model

Description

RF Shield Frame 1.000" (25.40mm) X 1.500" (38.10mm) Surface Mount

You May Also Be Interested in

Laird Technologies, Inc.
RF SHIELD 1.032\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELDING MATERIAL
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 0.65\
Need more? Email Us
Laird Technologies, Inc.
BLS 39.6X39.6X7mm FRAME TR
Need more? Email Us
Leader Tech Inc.
RF SHIELD 1\
Need more? Email Us
Laird Technologies, Inc.
RF SHIELD 2\
Need more? Email Us
TE Connectivity
RF SHIELD 1.032\
Lowest to $2.4171
Laird Technologies, Inc.
RF SHIELD 1.747\
Lowest to $1.6880
Laird Technologies, Inc.
RF SHIELD 0.728\
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9008 $57.0240
65+ $1.5596 $101.3740
100+ $1.5109 $151.0900
140+ $1.4621 $204.6940
180+ $1.4134 $254.4120
240+ $1.2672 $304.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess