EN
  • EN
  • DE

MAX6043BAUT25-T

Part No MAX6043BAUT25-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA SOT-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 4µVp-p
Noise - 10Hz to 10kHz 7µVrms
Voltage - Input 4.5V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX6043
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q3961214,2156-MAX6043BAUT25-T,2156-MAX6043BAUT25-T-MATR-ND,MAXMAXMAX6043BAUT25-T
Standard Package 2,500
Win Source Part Number 1316927-MAX6043BAUT25-T
Ultra Librarian 3D Model Ultra Librarian MAX6043BAUT25-T CAD Model

Description

Product Overview: MAX6043BAUT25-T by Analog Devices Inc.

The MAX6043BAUT25-T is a high-precision, low-dropout voltage reference chip from the renowned manufacturer Analog Devices Inc. This component is designed to provide a stable and accurate reference voltage for various applications, including data conversion, power supply monitoring, and battery-operated equipment.

Key Features:

  • Reference Voltage: The device offers a fixed reference voltage of 2.5V, which is ideal for systems that require a precise voltage for accurate analog-to-digital conversion.
  • High Accuracy: With an initial accuracy of ±0.15%, the MAX6043BAUT25-T ensures that systems have a reliable voltage reference point, which is crucial for high-precision tasks.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, typically 10ppm/°C, minimizing the impact of temperature changes on the voltage reference.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable even with minimal difference between the supply voltage and the reference voltage, making it suitable for low-voltage operations.
  • Wide Operating Temperature Range: The MAX6043BAUT25-T operates effectively across a broad temperature range of -40°C to +85°C, accommodating various environmental conditions.
  • Small Package: Housed in a compact SOT-23 package, this voltage reference requires minimal space on a printed circuit board, making it an excellent choice for space-constrained applications.

Applications:

The MAX6043BAUT25-T is versatile and can be used in a wide range of applications, including:

  • Precision data systems
  • Industrial controls
  • Battery-powered devices
  • Portable instrumentation
  • Automotive electronics

Conclusion:

In summary, the MAX6043BAUT25-T from Analog Devices Inc. is a reliable and precise voltage reference solution that offers excellent performance in a variety of settings. Its combination of high accuracy, stability, and compact form factor make it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8956 $59.3736
13+ $8.1195 $105.5535
20+ $7.8657 $157.3140
27+ $7.6120 $205.5240
34+ $7.3583 $250.1822
46+ $6.5971 $303.4666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess