EN
  • EN
  • DE

J9993A

Part No J9993A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE - expansion module - Gigabit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 8
Fiber Ports 8
Fiber Type SFP+
SFP/XFP Ports 8
SFP/XFP Type SFP+
Connector Type SFP
Mounting Type Rack Mount
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637643-J9993A
Ultra Librarian 3D Model Ultra Librarian J9993A CAD Model

Description

N

You May Also Be Interested in

Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
Adafruit Industries LLC
OTG MICRO-USB HUB W/POWER SWITCH
Need more? Email Us
StarTech.com
4 PORT RUGGED USB HUB
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
CISCO
CISCO CATALYST C9200-48P-E
Need more? Email Us
Omron
NETWORK SWITCH UNMANAGED 5 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G 1-Slot - swi
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess