EN
  • EN
  • DE

JL664A

Part No JL664A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 6300M - switch - 24 po
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 28
Copper Ports 24
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
Connector Type RJ45, SFP
Voltage - Input 100 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 45°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637656-JL664A
Ultra Librarian 3D Model Ultra Librarian JL664A CAD Model

Description

N

You May Also Be Interested in

Hewlett Packard
HPE Aruba 2930M 48G POE+ 1-Slot
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
CISCO
CISCO CATALYST C9200-24P-A
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
Hewlett Packard
HPE Aruba 3810M 16SFP+ 2-slot Sw
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24P-4G-A
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 24G 1-Slot - swi
Need more? Email Us
Hewlett Packard
HPE Aruba 6300M - switch - 24 po
Need more? Email Us
WAGO Corporation
INDUSTRIAL-ECO-SWITCH; 5-PORT 10
Lowest to $238.2143

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess