EN
  • EN
  • DE

LM1086S-5.0

Part No LM1086S-5.0
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069777-LM1086S-5.0
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1086S-5.0 CAD Model

Description

The LM1086S-5.0 is a 5.0V fixed-voltage regulator capable of providing up to 1.5A of output current. Manufactured by HGSEMI, this regulator is designed for applications requiring a stable 5V supply. It offers excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage or output current.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable 5V source after a switching regulator.
  • Logic Power Supply: Ideal for powering digital logic circuits.
  • Microcontroller Power Supply: Suitable for providing a stable 5V supply to microcontrollers.
  • General Purpose Regulation: Can be used in various applications requiring a 5V regulated supply.

Features:

  • Fixed 5V Output Voltage: Provides a stable 5V output without the need for external resistors.
  • 1.5A Output Current: Provides sufficient current for a wide range of applications.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.

Benefits:

  • Stable Voltage Supply: Provides a stable and reliable 5V source.
  • Ease of Use: Simple to implement with minimal external components.
  • Protection: Built-in protection features prevent damage to the regulator and load.

Technical Specifications:

The LM1086S-5.0 operates with an input voltage range typically up to 30V, but this can vary based on specific manufacturer specs. The output voltage is fixed at 5.0V. The device also features a typical dropout voltage of 1.3V at 1.5A. It includes internal current limiting and thermal shutdown protection. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2205 $50.7150
555+ $0.1810 $100.4550
860+ $0.1753 $150.7580
1,180+ $0.1697 $200.2460
1,525+ $0.1640 $250.1000
2,045+ $0.1470 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess