EN
  • EN
  • DE

H2N7002

Part No H2N7002
Manufacturer Hi-Sincerity Mocroelectronics
Description N-CHANNEL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hi-Sincerity Mocroelectronics
Win Source Part Number 1178262-H2N7002
Manufacturer Homepage www.hsmc.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H2N7002 CAD Model

Description

Hi-Sincerity Microelectronics presents the H2N7002, an advanced technology product designed to fundamentally raise the performance and capabilities of electronic devices and systems. This high-performance, supremely efficient N-Channel enhancement mode Field Effect Transistor (FET) is designed with advanced planar stripe DMOS technology to accommodate modern electronic systems and applications.

The H2N7002 hardware stands as an essential embodiment of Hi-Sincerity Microelectronics’ innovative commitment. Crafted with an eye for meticulous quality, it boasts high cell density, DMOS technology, granting it the power to minimize on-state resistance and offer superior switching performance.

The device structure is engineered toward enhancing its efficiency. It encapsulates the performance-boosting components inside a SOT-23 package, which not only enables high packing density but also effectively streamlines heat dissipation. The handling and assembly of H2N7002 become remarkably easy with this compact, yet durable, structure.

Perceptibly ahead in reliability and performance, the H2N7002 features a low gate charge, low drain-source on-resistance (RDS(on)), and fast switching speed. This makes it a notably efficient choice for battery management, switch-mode power supply (SMPS), power management in portable and battery-powered products, low-voltage motor controls, and various types of signal processing circuits.

Performance enhancements on the H2N7002 are accompanied by increased sustainability features. The product has a high forward transfer admittance and is duly protected from high temperatures due to the inbuilt and effective high thermal conductivity feature. Further, this device is designed to conform to the RoHS Directive 2011/65/EU and Halogen-Free directive which makes it environmentally-friendly and complies with the modern sustainability standards.

In summary, the H2N7002 from Hi-Sincerity Microelectronics is an exceptional N-Channel FET device bringing together maximum efficiency, enhanced performance, and environmentally sensitive technology. It is suited to cater to the high-demanding, high-performance requisites of modern electronic devices and systems. With the integration of the H2N7002, users can expect to see a substantial boost in the performance, lifespan, and energy efficiency of their systems. Thus, it stands as a reliable, premium quality option for anyone looking to enhance their electronic output and conserve energy.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess