EN
  • EN
  • DE

BM15FR0.8-22DP-0.35V(53)

Part No BM15FR0.8-22DP-0.35V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN PLUG 22POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Center Strip Contacts
Number of Positions 22
Pitch 0.014" (0.35mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.8mm
Height Above Board 0.024\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507716-BM15FR0.8-22DP-0.35V(53)
Ultra Librarian 3D Model Ultra Librarian BM15FR0.8-22DP-0.35V(53) CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN PLUG 120POS SMD GOLD
Need more? Email Us
JAE Electronics
CONN PLUG 120POS R/A SMD GOLD
Lowest to $56.1910
TE Connectivity
CONN DIFF ARRAY PLUG 296POS SMD
Need more? Email Us
Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 140POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us
JAE Electronics
CONN PLUG 160POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 180P SMD GOLD
Lowest to $39.1394
TE Connectivity
CONN DIFF ARRAY RCP 193P PCB TIN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess