EN
  • EN
  • DE

CL331-0315-4

Part No CL331-0315-4
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820540-CL331-0315-4
Ultra Librarian 3D Model Ultra Librarian CL331-0315-4 CAD Model

Description

The Hirose CL331-0315-4 is a coaxial cable assembly designed for high-frequency signal transmission. It is characterized by its compact size, reliable connection, and excellent electrical performance. This cable assembly is commonly used in various applications, including wireless communication, measurement equipment, and medical devices.

Applications:

  • Wireless Communication Systems
  • Measurement and Testing Equipment
  • Medical Devices
  • Antenna Connections
  • RF Modules
  • Board-to-Board Connections

Features:

  • Compact Size: Allows for use in space-constrained applications.
  • Reliable Connection: Ensures stable signal transmission and prevents signal loss.
  • Excellent Electrical Performance: Provides low insertion loss and high return loss.
  • Durable Construction: Withstands harsh environments and repeated mating cycles.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Signal Quality: Minimizes signal degradation and ensures accurate data transmission.
  • Reduced Size and Weight: Allows for miniaturization of electronic devices.
  • Enhanced Reliability: Ensures long-term performance in demanding applications.
  • Simplified Installation: Easy-to-use connectors simplify the installation process.
  • Cost Savings: Reduces maintenance and replacement costs due to its durable construction.

Additional Details:

The CL331-0315-4 typically features Hirose's miniature coaxial connectors on both ends of a specified length of coaxial cable. The cable itself is usually a high-performance type with excellent shielding properties to minimize signal leakage and interference. The connector type is likely a U.FL or similar miniature coaxial connector. Impedance is generally 50 Ohms. Refer to the Hirose datasheet for detailed specifications, including frequency range, insertion loss, VSWR, and cable length. Proper handling and installation techniques are crucial to maintain the integrity of the connection and ensure optimal performance.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess