EN
  • EN
  • DE

DF13EA-40DP-1.25V(55)

Part No DF13EA-40DP-1.25V(55)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN HEADER SMD 40POS 1.25MM / Connector Header Surface Mount 40 position 0.049" (1.25mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Series DF13
Package Tube
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.049" (1.25mm)
Number of Positions 40
Number of Rows 2
Row Spacing - Mating 0.049" (1.25mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.094" (2.40mm)
Insulation Height 0.189" (4.80mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 8.00µin (0.203µm)
Contact Finish - Post Tin-Copper
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Solder Retention
Temperature Range - Operating -35°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Beige
Current Rating (Amps) 1A
Voltage Rating 150V
Mated Stacking Heights 5.8mm
Contact Finish Thickness - Post 39.4µin (1.00µm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 536-0573-0-55,H125343-5
Standard Package 15
Win Source Part Number 1231078-DF13EA-40DP-1.25V(55)
Ultra Librarian 3D Model Ultra Librarian DF13EA-40DP-1.25V(55) CAD Model

Description

The DF13EA-40DP-1.25V(55) is a connector housing from Hirose Electric Co. Ltd., belonging to the DF13 series. This series is well-regarded for its compact size and reliable connection performance, making it ideal for signal and power connections within electronic devices where space is a premium.

Applications

  • Consumer Electronics: Commonly found in digital cameras, camcorders, and portable audio devices.
  • Industrial Automation: Used within control systems and automation equipment requiring secure connections.
  • Medical Equipment: Implemented in various medical devices, ensuring reliable signal and power delivery.
  • Office Equipment: Integrated into printers, scanners, and other office automation tools.
  • Gaming Systems: Used in gaming consoles for connecting internal components.

Features

  • Compact Footprint: Its small form factor allows for high-density mounting on circuit boards.
  • 1.25mm Pitch: The fine pitch design maximizes board space utilization.
  • Robust Locking: A secure locking mechanism prevents accidental disconnections due to vibration or movement.
  • SMT Compatibility: Designed for Surface Mount Technology (SMT), enabling efficient and automated assembly processes.
  • Durable Materials: Constructed from high-quality materials ensuring longevity and consistent performance.

Benefits

  • Space Optimization: Saves valuable space on circuit boards, allowing for smaller device designs.
  • Dependable Connectivity: Ensures a stable and secure connection, minimizing signal loss or interruption.
  • Streamlined Manufacturing: SMT design simplifies the assembly process, reducing manufacturing time and costs.
  • Versatile Use: Suitable for a broad range of applications requiring both signal and power connections.
  • Extended Lifespan: Guarantees long-term performance thanks to its robust construction.

Additional Details

The DF13EA-40DP-1.25V(55) housing is generally molded from high-temperature resistant thermoplastics, making it compatible with reflow soldering processes. It accommodates 40 contacts, providing ample connectivity for complex circuits. The connector includes polarization features to prevent mis-mating, ensuring proper connection every time. Typically operates reliably within a temperature range of -25°C to +85°C. This series is particularly advantageous in applications where both size and reliability are critical factors.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess