EN
  • EN
  • DE

DF15(6.2)-50DP-0.65V(56)

Part No DF15(6.2)-50DP-0.65V(56)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HDR 50POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF15
Package Reel - TR
Mounting Surface Mount
Family Name DF15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H10472TR, 677-0165-5-56, *DF15(6.2)-50DP-0.65V(56), H10472CT, H10472DKR, DF156250DP065V56
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916962-DF15(6.2)-50DP-0.65V(56)
Ultra Librarian 3D Model Ultra Librarian DF15(6.2)-50DP-0.65V(56) CAD Model

Description

The DF15(6.2)-50DP-0.65V(56) is a rectangular connector manufactured by Hirose Electric Co. Ltd. This connector is designed to provide reliable signal connections in various electronic devices and systems. The connector is characterized by its high-density contacts and compact design, making it suitable for applications where space is limited but a large number of connections are required.

Applications:

  • Industrial Equipment: Used for connecting various modules within industrial control systems and machinery.
  • Medical Devices: Employed in medical equipment for secure and reliable data and signal transmission.
  • Telecommunications Equipment: Utilized in telecom systems for interconnecting boards and modules.
  • Automotive Electronics: Found in automotive applications, providing connections for sensors, control units, and displays.
  • Consumer Electronics: Integrated into various consumer electronics products for internal and external connections.

Features:

  • High-Density Contacts: Offers a large number of contacts in a small form factor.
  • Compact Design: Allows for use in space-constrained applications.
  • Secure Mating: Provides a reliable connection with secure mating mechanisms.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Connections: Ensures stable and secure signal transmission.
  • Space Efficiency: Maximizes board space utilization due to its compact size.
  • Easy Integration: Simplifies assembly and maintenance processes.
  • Long-Term Durability: Provides a robust and reliable connection over an extended lifespan.

Additional Details:

The DF15(6.2)-50DP-0.65V(56) connector is designed for specific wire or board mounting configurations. The 50DP in the part number indicates that it has 50 contacts. The connector's dimensions and electrical specifications, such as voltage and current ratings, are detailed in the Hirose Electric datasheet. It is important to consult the datasheet for proper installation guidelines and compatibility with mating connectors.

You May Also Be Interested in

Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess