EN
  • EN
  • DE

DF17(3.0)-80DS-0.5V(57)

Part No DF17(3.0)-80DS-0.5V(57)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT 80POS SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Hirose Electric Co Ltd
Series DF17
Package Reel - TR
Mounting Surface Mount
Family Name DF17
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number H11113CT, *DF17(3.0)-80DS-0.5V(57), H11113DKR, H11113TR, 683-0008-9-57, DF173080DS05V57
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868442-DF17(3.0)-80DS-0.5V(57)
Ultra Librarian 3D Model Ultra Librarian DF17(3.0)-80DS-0.5V(57) CAD Model

Description

The DF17(3.0)-80DS-0.5V(57) is an 80-pin, double-row, 0.5mm pitch board-to-board connector manufactured by Hirose Electric Co. Ltd. It's part of the DF17 series, designed for high-density applications requiring reliable connections in compact spaces.

Applications:

  • Connection between PCBs in tight enclosures.
  • Smartphones and tablets.
  • Digital cameras and camcorders.
  • Medical devices.
  • Industrial control equipment.

Features:

  • 80 pins in a double-row configuration.
  • 0.5mm pitch for high-density mounting.
  • Board-to-board connection.
  • Surface mount technology (SMT).
  • Secure locking mechanism.
  • High-speed data transmission capabilities.

Benefits:

  • Enables high-density packaging of electronic components.
  • Reliable connection even in environments with vibration and shock.
  • Suitable for automated assembly processes.
  • Supports high-speed data transfer.
  • Space-saving design.

Additional Details:

The DF17 series connectors are known for their fine pitch and small form factor, making them ideal for applications where board space is limited. The secure locking mechanism ensures a reliable connection even under demanding conditions. The 0.5mm pitch allows for a high pin count in a small area, enabling high-density interconnect solutions. The connectors are designed for surface mount assembly, making them compatible with automated manufacturing processes. The DF17(3.0)-80DS-0.5V(57) provides a robust and reliable connection between PCBs, making it a suitable choice for a wide range of applications.

The small size and high pin count makes it well-suited for modern electronic devices.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0544 $51.3600
60+ $1.6857 $101.1420
92+ $1.6330 $150.2360
127+ $1.5803 $200.6981
164+ $1.5276 $250.5264
220+ $1.3696 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess