EN
  • EN
  • DE

DF17A(4.0)-40DP-0.5V(57)

Part No DF17A(4.0)-40DP-0.5V(57)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Board Guide
Contact Finish Gold
Mated Stacking Heights 7mm, 8mm
Height Above Board 0.248\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613282-DF17A(4.0)-40DP-0.5V(57)
Ultra Librarian 3D Model Ultra Librarian DF17A(4.0)-40DP-0.5V(57) CAD Model

Description

N

You May Also Be Interested in

Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
TE Connectivity
CONN RCPT 120POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418
Panasonic
CONN SOCKET 20POS SMD GOLD
Lowest to $1.4553
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess