EN
  • EN
  • DE

DF18C-120DS-0.4V(81)

Part No DF18C-120DS-0.4V(81)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN RCPT 120POS SMD GOLD / 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Hirose Electric Co Ltd
Series DF18
Package Tape & Reel (TR)
Product Status Obsolete
Connector Type Receptacle, Center Strip Contacts
Number of Positions 120
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Contact Finish Gold
Mated Stacking Heights 1.5mm
Height Above Board 0.057" (1.45mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 684-0013-5-81
Standard Package 2,000
Win Source Part Number 965510-DF18C-120DS-0.4V(81)
Ultra Librarian 3D Model Ultra Librarian DF18C-120DS-0.4V(81) CAD Model

Description

The DF18C-120DS-0.4V(81) is a connector housing manufactured by Hirose Electric Co. Ltd. It is part of the DF18 series, known for its fine pitch and space-saving design, making it suitable for high-density electronic applications. This particular housing is designed to accommodate contacts and provide a secure and reliable connection.

Applications

  • LCD Panels: Used for connecting LCD panels in various electronic devices.
  • Notebook PCs: Employed in notebook computers for internal connections.
  • Mobile Devices: Utilized in smartphones and tablets for high-density interconnect solutions.
  • Medical Equipment: Applied in medical devices requiring compact and reliable connections.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features

  • Fine Pitch: Features a fine pitch of 0.4mm, enabling high-density mounting.
  • Space-Saving Design: Compact design allows for efficient use of board space.
  • Surface Mount Technology (SMT): Designed for surface mount soldering, simplifying assembly.
  • Secure Locking Mechanism: Provides a secure locking mechanism to prevent accidental disconnection.
  • Durable Construction: Made from high-quality materials to ensure long-term reliability.

Benefits

  • High-Density Interconnect: Enables high-density connections in compact electronic devices.
  • Space Efficiency: Saves valuable board space due to its small size.
  • Reliable Connection: Provides a secure and reliable connection, even in harsh environments.
  • Simplified Assembly: SMT design simplifies the assembly process.
  • Long-Term Reliability: Ensures long-term reliability due to its durable construction.

Additional Details

The DF18C-120DS-0.4V(81) housing is typically made from high-temperature thermoplastic materials to withstand reflow soldering processes. It is designed to accommodate a specific number of contacts, as indicated by the part number. The housing often includes features such as polarization to prevent incorrect mating. The operating temperature range typically spans from -55°C to +85°C. This connector is ideal for applications where space is limited and reliable connections are critical.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess