EN
  • EN
  • DE

DF36-30P-0.4SD(51)

Part No DF36-30P-0.4SD(51)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN PLUG 30POS SOLDER 42-46AWG / 30 Position Rectangular Plug Connector Solder Gold 42-46 AWG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Mfr Hirose Electric Co Ltd
Series DF36
Package Tape & Reel (TR)
Connector Type Plug
Contact Type Outer Shroud Contact
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Holder
Cable Termination Solder
Wire Type Discrete
Wire Gauge 42-46 AWG
Contact Finish Gold
Color Natural
Base Product Number DF36
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Names 662-4018-3-51
Standard Package 5,000
Win Source Part Number 1135078-DF36-30P-0.4SD(51)
Ultra Librarian 3D Model Ultra Librarian DF36-30P-0.4SD(51) CAD Model

Description

DF36-30P-0.4SD(51) from Hirose Electric Co Ltd is a fine-pitch 30-position plug housing designed for compact wire-to-board interconnect applications where space, signal density, and secure cable retention matter. With a 0.40 mm pitch, free-hanging in-line mounting style, solder cable termination, and support for discrete 42-46 AWG wire, it is well suited for miniaturized consumer, portable, medical, and industrial electronic assemblies. Engineers typically choose this DF36 series connector for high-density internal cable routing, especially in designs that require latch-based fastening and gold-finished contacts for reliable connectivity. Lifecycle status is currently listed as unknown, so teams planning long-term production should confirm active supply status directly with Hirose or an authorized channel before locking it into new designs. RoHS compliance information is not provided in the supplied specifications, so compliance should be treated as information not available until verified through official manufacturer documentation or current distributor compliance records.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7231 $51.6930
75+ $1.4138 $106.0350
110+ $1.3696 $150.6560
155+ $1.3254 $205.4370
200+ $1.2813 $256.2600
265+ $1.1487 $304.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,986 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess